Beko logo

Beko WML 51031 E washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33714
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WML 51031 E washing machine Front-load 5 kg 1000 RPM White:

Beko WML 51031 E, Front-load, 5 kg, C, 72 dB, 1000 RPM, 158 kWh

Long summary description Beko WML 51031 E washing machine Front-load 5 kg 1000 RPM White:

Beko WML 51031 E. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: C, Noise level (spin): 72 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 158 kWh, Annual water consumption washing: 7260 L. Product color: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.