Beko logo

Beko WML 15060 JB washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210021
Info modified on:
06 Dec 2021, 12:35:49
Short summary description Beko WML 15060 JB washing machine Front-load 5 kg 600 RPM White:

Beko WML 15060 JB, Front-load, 5 kg, E, 600 RPM, White

Long summary description Beko WML 15060 JB washing machine Front-load 5 kg 600 RPM White:

Beko WML 15060 JB. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: E. Washing class: A. Maximum spin speed: 600 RPM. Product color: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.