Beko logo

Beko WMB61221W washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9448
Info modified on:
29 Dec 2021, 17:08:50
Short summary description Beko WMB61221W washing machine Front-load 6 kg 1200 RPM White:

Beko WMB61221W, Front-load, 6 kg, B, 72 dB, 1200 RPM, 194 kWh

Long summary description Beko WMB61221W washing machine Front-load 6 kg 1200 RPM White:

Beko WMB61221W. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.