Beko logo

Beko WMB61021M washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108942
Info modified on:
06 Dec 2021, 12:35:46
Short summary description Beko WMB61021M washing machine Front-load 6 kg 1000 RPM White:

Beko WMB61021M, Front-load, 6 kg, C, 72 dB, 1000 RPM, 194 kWh

Long summary description Beko WMB61021M washing machine Front-load 6 kg 1000 RPM White:

Beko WMB61021M. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 194 kWh. Product color: White. Width: 600 mm, Depth: 520 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.