Beko logo

Beko RCNE720E3VZXPN fridge-freezer Freestanding F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58823
Info modified on:
27 May 2024, 14:21:30
Short summary description Beko RCNE720E3VZXPN fridge-freezer Freestanding F Stainless steel:

Beko RCNE720E3VZXPN, No Frost (fridge), SN-T, 6 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Beko RCNE720E3VZXPN fridge-freezer Freestanding F Stainless steel:

Beko RCNE720E3VZXPN. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 402 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 160 L, Freezing capacity: 6 kg/24h. Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 414 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.