Beko logo

Beko RCNE 720 E3VZP Freestanding 590 L Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17901
Info modified on:
27 May 2024, 13:48:21
Short summary description Beko RCNE 720 E3VZP Freestanding 590 L Titanium:

Beko RCNE 720 E3VZP, 590 L, No Frost (fridge), SN-T, 6 kg/24h, Fresh zone compartment, Titanium

Long summary description Beko RCNE 720 E3VZP Freestanding 590 L Titanium:

Beko RCNE 720 E3VZP. Total net capacity: 590 L. Door hinge: Right, Display type: TFT. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 430 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 160 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 377 kWh. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.