Beko logo

Beko HSA 221520 Chest freezer Freestanding 205 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66137
Info modified on:
22 Feb 2023, 14:59:35
Short summary description Beko HSA 221520 Chest freezer Freestanding 205 L White:

Beko HSA 221520, 205 L, 12 kg/24h, SN-T, 42 dB, White

Long summary description Beko HSA 221520 Chest freezer Freestanding 205 L White:

Beko HSA 221520. Freezer net capacity: 205 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Storage time during power failure: 36 h, Noise level: 42 dB. Door hinge: Up. Annual energy consumption: 224 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.