Beko logo

Beko DUN28433X dishwasher Fully built-in 15 place settings D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2042
Info modified on:
16 Mar 2025, 13:47:47
Short summary description Beko DUN28433X dishwasher Fully built-in 15 place settings D:

Beko DUN28433X, Fully built-in, Full size (60 cm), Stainless steel, Stainless steel, Touch, LCD

Long summary description Beko DUN28433X dishwasher Fully built-in 15 place settings D:

Beko DUN28433X. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 15 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: D, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 86 kWh. Width: 598 mm, Depth: 570 mm, Height: 818 mm. Package width: 644 mm, Package depth: 661 mm, Package height: 859 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.