Beko DSFN 6530, Freestanding, White, 47 dB, 1 h, 15 L, 0.92 kWh
Beko DSFN 6530. Appliance placement: Freestanding, Door color: White. Noise level: 47 dB, Delay start (max): 1 h. Water consumption per cycle: 15 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2000 W. Width: 598 mm, Depth: 570 mm, Height: 850 mm. Drying class: A