Beko logo

Beko DSA25012 Freestanding 230 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120124
Info modified on:
27 May 2024, 11:51:02
Short summary description Beko DSA25012 Freestanding 230 L White:

Beko DSA25012, 230 L, SN, 40 dB, 4 kg/24h, Fresh zone compartment, White

Long summary description Beko DSA25012 Freestanding 230 L White:

Beko DSA25012. Total net capacity: 230 L. Door hinge: Right. Climate class: SN, Noise level: 40 dB. Fridge net capacity: 179 L, Fridge interior light, Fridge number of shelves/baskets: 3. Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 230 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.