Beko logo

Beko DH7533RX0 tumble dryer Freestanding Front-load 7 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88546
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Beko DH7533RX0 tumble dryer Freestanding Front-load 7 kg A+++ White:

Beko DH7533RX0, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Stainless steel

Long summary description Beko DH7533RX0 tumble dryer Freestanding Front-load 7 kg A+++ White:

Beko DH7533RX0. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: A, Drying programs: Mix, Sport, Quick, Jeans/denim, Blouse/shirt, Cotton, Synthetics. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.25 kWh, Annual energy consumption: 158 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.