Beko logo

Beko CRFP1790DA fridge-freezer Freestanding 355 L F Anthracite

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68806
Info modified on:
17 Feb 2025, 11:45:10
Short summary description Beko CRFP1790DA fridge-freezer Freestanding 355 L F Anthracite:

Beko CRFP1790DA, 355 L, No Frost (fridge), SN-T, 6.5 kg/24h, F, Anthracite

Long summary description Beko CRFP1790DA fridge-freezer Freestanding 355 L F Anthracite:

Beko CRFP1790DA. Total net capacity: 355 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 222 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 133 L, Freezing capacity: 6.5 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 327 kWh. Product color: Anthracite

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.