Beko logo

Beko CFG1582D Freestanding 261 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28069
Info modified on:
27 May 2024, 13:53:26
Short summary description Beko CFG1582D Freestanding 261 L White:

Beko CFG1582D, 261 L, SN-T, 41 dB, 3 kg/24h, White

Long summary description Beko CFG1582D Freestanding 261 L White:

Beko CFG1582D. Total net capacity: 261 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 166 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 95 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Annual energy consumption: 311 kWh. Product color: White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.