Beko BSSA200M3S, Built-in, 39 dB, 2 kg/24h, White
Beko BSSA200M3S. Appliance placement: Built-in, Product color: White, Door hinge: Right. Noise level: 39 dB, Total gross capacity: 200 L. Fridge net capacity: 156 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 19 L, Freezing capacity: 2 kg/24h. Fresh zone compartment net capacity: 156 L