Beko logo

Beko BIM 22303 M oven 71 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55301
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Beko BIM 22303 M oven 71 L Stainless steel:

Beko BIM 22303 M, Medium, Electric, 71 L, Built-in, Stainless steel, Rotary

Long summary description Beko BIM 22303 M oven 71 L Stainless steel:

Beko BIM 22303 M. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Energy consumption (conventional): 0.88 kWh, Energy consumption (forced convection): 0.79 kWh. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.