Beko BCNA275K2S, 193 L, No Frost (fridge), SN-ST, 2.5 kg/24h, White
Beko BCNA275K2S. Total net capacity: 193 L. Door hinge: Right. Climate class: SN-ST. Fridge net capacity: 193 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 69 L, Freezing capacity: 2.5 kg/24h. Product color: White