Beko logo

Beko B 1752 F combi-fridge Undercounter White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26706
Info modified on:
27 Mar 2024, 11:09:45
Short summary description Beko B 1752 F combi-fridge Undercounter White:

Beko B 1752 F, Undercounter, 36 dB, SN-T, 2 kg/24h, White

Long summary description Beko B 1752 F combi-fridge Undercounter White:

Beko B 1752 F. Appliance placement: Undercounter, Product color: White, Door hinge: Right. Climate class: SN-T, Noise level: 36 dB, Total gross capacity: 120 L. Fridge net capacity: 97 L. Freezer position: Top-placed, Freezer net capacity: 13 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 133 kWh, Connected load: 65 W, AC input voltage: 230 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.