Beko logo

Beko B 1750 HCA combi-fridge Undercounter 114 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90722
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko B 1750 HCA combi-fridge Undercounter 114 L White:

Beko B 1750 HCA, 114 L, Undercounter, 2 kg/24h, White

Long summary description Beko B 1750 HCA combi-fridge Undercounter 114 L White:

Beko B 1750 HCA. Appliance placement: Undercounter, Product color: White, Door hinge: Right. Total net capacity: 114 L, Total gross capacity: 120 L. Fridge gross capacity: 97 L. Freezing capacity: 2 kg/24h, Storage time during power failure: 10 h, Star rating: 4*. Annual energy consumption: 220 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.