Beko logo

Beko ASL141 side-by-side refrigerator Freestanding 558 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51175
Info modified on:
27 May 2024, 11:28:13
Short summary description Beko ASL141 side-by-side refrigerator Freestanding 558 L White:

Beko ASL141, Freestanding, American door, White, Tempered glass, 558 L, SN-T

Long summary description Beko ASL141 side-by-side refrigerator Freestanding 558 L White:

Beko ASL141. Appliance placement: Freestanding, Product design: American door, Product color: White. Total net capacity: 558 L, Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 368 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Annual energy consumption: 485 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.