Beko logo

Beko RCNA406E60LZXRN Freestanding 362 L C Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19385
Info modified on:
27 May 2024, 14:19:04
Short summary description Beko RCNA406E60LZXRN Freestanding 362 L C Black:

Beko RCNA406E60LZXRN, 362 L, SN-T, 6 kg/24h, C, Fresh zone compartment, Black

Long summary description Beko RCNA406E60LZXRN Freestanding 362 L C Black:

Beko RCNA406E60LZXRN. Total net capacity: 362 L. Door hinge: Left. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 253 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 109 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 171 kWh. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.