Beko logo

Beko HS221530N Chest freezer Freestanding 205 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3615
Info modified on:
12 Apr 2025, 15:13:54
Short summary description Beko HS221530N Chest freezer Freestanding 205 L F White:

Beko HS221530N, 205 L, 12 kg/24h, 39 dB, F, White

Long summary description Beko HS221530N Chest freezer Freestanding 205 L F White:

Beko HS221530N. Freezer net capacity: 205 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 36 h, Noise level: 39 dB. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 252 kWh. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.