Beko logo

Beko RFSA 240 M21W Upright freezer Freestanding 215 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135502
Info modified on:
27 May 2024, 14:43:27
Short summary description Beko RFSA 240 M21W Upright freezer Freestanding 215 L White:

Beko RFSA 240 M21W, 215 L, 14 kg/24h, SN-T, 42 dB, 4*, White

Long summary description Beko RFSA 240 M21W Upright freezer Freestanding 215 L White:

Beko RFSA 240 M21W. Freezer net capacity: 215 L, Climate class: SN-T, Freezing capacity: 14 kg/24h, Storage time during power failure: 16 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 257 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.