Beko logo

Beko RDNE350K20W Freestanding 314 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34159
Info modified on:
27 May 2024, 12:04:39
Short summary description Beko RDNE350K20W Freestanding 314 L White:

Beko RDNE350K20W, 314 L, No Frost (fridge), SN-T, 43 dB, 3.5 kg/24h, White

Long summary description Beko RDNE350K20W Freestanding 314 L White:

Beko RDNE350K20W. Total net capacity: 314 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 241 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 73 L, Freezing capacity: 3.5 kg/24h, No Frost (freezer). Annual energy consumption: 295 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.