Barbie Dreamhouse Adventures GJB33, Fashion doll, Female, 3 yr(s), Girl, 378 mm, Multicolor
Barbie Dreamhouse Adventures GJB33. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 378 mm. Material: Plastic, Product color: Multicolor