Bang & Olufsen logo

Bang & Olufsen BeoPlay S3 Black Wired & Wireless

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93361
Info modified on:
21 Jun 2023, 08:30:52
Short summary description Bang & Olufsen BeoPlay S3 Black Wired & Wireless:

Bang & Olufsen BeoPlay S3, 1.0 channels, Wired & Wireless, 42 - 20000 Hz, Black

Long summary description Bang & Olufsen BeoPlay S3 Black Wired & Wireless:

Bang & Olufsen BeoPlay S3. Recommended usage: Universal. Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired & Wireless. Frequency range: 42 - 20000 Hz. Remotely operated, Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.