B-Tech BT8200, 81.3 cm (32"), 119.4 cm (47"), 40 kg, 75 x 75 mm, 200 x 200 mm, Black
B-Tech BT8200. Maximum weight capacity: 40 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 119.4 cm (47"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Distance to the wall (min): 1.4 cm. Product color: Black