AVM FRITZ!WLAN Repeater 1160, Network repeater, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 867 Mbit/s, Dual-band (2.4 GHz / 5 GHz), WPA, WPA2, Red, White
AVM FRITZ!WLAN Repeater 1160. Type: Network repeater. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi data rate (max): 867 Mbit/s, Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product color: Red, White. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 76.5 mm, Depth: 62.6 mm, Height: 125 mm