AVM logo

AVM FRITZ!Box 7490 Polska wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55573
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Box 7490 Polska wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red:

AVM FRITZ!Box 7490 Polska, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Gray, Red, Tabletop router

Long summary description AVM FRITZ!Box 7490 Polska wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red:

AVM FRITZ!Box 7490 Polska. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: IPSEC, WPA2, WPS. Product type: Tabletop router, Product color: Gray, Red, LED indicators: Power, WLAN. Cables included: DSL

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.