ASUS logo

ASUS Xonar Essence ST Internal 7.1 channels PCI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48547
Info modified on:
29 Mar 2017, 14:26:41
Short summary description ASUS Xonar Essence ST Internal 7.1 channels PCI:

ASUS Xonar Essence ST, 7.1 channels, Internal, 24 bit, 124 dB, PCI

Long summary description ASUS Xonar Essence ST Internal 7.1 channels PCI:

ASUS Xonar Essence ST. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 124 dB. Host interface: PCI. Total Harmonic Distortion (THD): 0.0003%. Compatible operating systems: Windows Vista/XP(32/64bit)/MCE2005

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.