ASUS logo

ASUS Vivobook Max X541UA-GO1373 laptop Intel® Core™ i3 i3-7100U 39.6 cm (15.6") HD 4 GB 128 GB SSD FreeDOS Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13640
Info modified on:
28 Jan 2025, 10:43:03
Short summary description ASUS Vivobook Max X541UA-GO1373 laptop Intel® Core™ i3 i3-7100U 39.6 cm (15.6") HD 4 GB 128 GB SSD FreeDOS Black, Chocolate:

ASUS Vivobook Max X541UA-GO1373, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description ASUS Vivobook Max X541UA-GO1373 laptop Intel® Core™ i3 i3-7100U 39.6 cm (15.6") HD 4 GB 128 GB SSD FreeDOS Black, Chocolate:

ASUS Vivobook Max X541UA-GO1373. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product color: Black, Chocolate

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.