ASUS Vivobook 16X X1603ZA-MB139, Intel® Core™ i5, 2.5 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 8 GB, 256 GB
ASUS Vivobook 16X X1603ZA-MB139. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H, Processor frequency: 2.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: FreeDOS. Product color: Blue