ASUS logo

ASUS VW196TL computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76500
Info modified on:
08 May 2024, 22:50:49
Short summary description ASUS VW196TL computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

ASUS VW196TL, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Black

Long summary description ASUS VW196TL computer monitor 48.3 cm (19") 1440 x 900 pixels Black:

ASUS VW196TL. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.