ASUS VivoPC VM60-G009R, 1.8 GHz, Intel® Core™ i5, i5-3337U, 4 GB, 1 TB, Windows 8
ASUS VivoPC VM60-G009R. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Weight: 1.2 kg. Product color: Gray