ASUS logo

ASUS VivoMini VC66-I5M8S256W10 PC/workstation Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55170
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoMini VC66-I5M8S256W10 PC/workstation Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Mini PC Black:

ASUS VivoMini VC66-I5M8S256W10, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10

Long summary description ASUS VivoMini VC66-I5M8S256W10 PC/workstation Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Mini PC Black:

ASUS VivoMini VC66-I5M8S256W10. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10, Operating system architecture: 64-bit. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.