ASUS logo

ASUS VA27EHEY LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124164
Info modified on:
21 Nov 2024, 11:37:28
Short summary description ASUS VA27EHEY LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VA27EHEY, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description ASUS VA27EHEY LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

ASUS VA27EHEY. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.