ASUS Vivo AiO V222UBK-BA037D, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, FreeDOS
ASUS Vivo AiO V222UBK-BA037D. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Operating system installed: FreeDOS. Product color: Black, Gold