ASUS Vivo AiO V221ICUK-BA136T, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 10 Home
ASUS Vivo AiO V221ICUK-BA136T. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black