ASUS logo

ASUS Zenbook UX31A-041A3517U laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14915
Info modified on:
25 Jan 2025, 22:17:39
Short summary description ASUS Zenbook UX31A-041A3517U laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Metallic:

ASUS Zenbook UX31A-041A3517U, Intel® Core™ i7, 1.9 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS Zenbook UX31A-041A3517U laptop Intel® Core™ i7 i7-3517U 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Metallic:

ASUS Zenbook UX31A-041A3517U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Metallic. Weight: 1.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.