ASUS logo

ASUS Zenbook UX305CA-DQ092T laptop Intel® Core™ m3 m3-6Y30 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25354
Info modified on:
23 Jan 2025, 18:45:15
Short summary description ASUS Zenbook UX305CA-DQ092T laptop Intel® Core™ m3 m3-6Y30 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black:

ASUS Zenbook UX305CA-DQ092T, Intel® Core™ m3, 0.9 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX305CA-DQ092T laptop Intel® Core™ m3 m3-6Y30 33.8 cm (13.3") Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Black:

ASUS Zenbook UX305CA-DQ092T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.