ASUS UL20FT-2X010V, Intel® Celeron®, 1.06 GHz, 30.7 cm (12.1"), 1366 x 768 pixels, 3 GB, 320 GB
ASUS UL20FT-2X010V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: U3400, Processor frequency: 1.06 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 1.56 kg