ASUS logo

ASUS U46SV-WX039D laptop Intel® Core™ i5 i5-2410M 35.6 cm (14") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Bronze

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20110
Info modified on:
25 Jan 2025, 22:36:56
Short summary description ASUS U46SV-WX039D laptop Intel® Core™ i5 i5-2410M 35.6 cm (14") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Bronze:

ASUS U46SV-WX039D, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description ASUS U46SV-WX039D laptop Intel® Core™ i5 i5-2410M 35.6 cm (14") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 540M FreeDOS Bronze:

ASUS U46SV-WX039D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Bronze

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.