ASUS logo

ASUS Transformer Book Flip TP300LA-DW007H laptop Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49319
Info modified on:
14 Mar 2024, 19:21:04
Short summary description ASUS Transformer Book Flip TP300LA-DW007H laptop Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

ASUS Transformer Book Flip TP300LA-DW007H, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS Transformer Book Flip TP300LA-DW007H laptop Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

ASUS Transformer Book Flip TP300LA-DW007H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.