ASUS logo

ASUS Eee Pad Transformer Prime TF201 ARM Cortex-A 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67815
Info modified on:
14 Mar 2024, 19:56:12
Short summary description ASUS Eee Pad Transformer Prime TF201 ARM Cortex-A 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Gold:

ASUS Eee Pad Transformer Prime TF201, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Gold

Long summary description ASUS Eee Pad Transformer Prime TF201 ARM Cortex-A 32 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Gold:

ASUS Eee Pad Transformer Prime TF201. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.3 GHz, Processor family: ARM Cortex-A. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 1.12 kg. Operating system installed: Android. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.