ASUS logo

ASUS Transformer Pad TF103C-A1-BK tablet Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25862
Info modified on:
14 Mar 2024, 17:25:44
Short summary description ASUS Transformer Pad TF103C-A1-BK tablet Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Transformer Pad TF103C-A1-BK, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description ASUS Transformer Pad TF103C-A1-BK tablet Intel Atom® 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS Transformer Pad TF103C-A1-BK. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 550 g. Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.