ASUS logo

ASUS Transformer Pro T304UA-BC006R laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Charcoal, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45206
Info modified on:
28 Jan 2025, 10:47:28
Short summary description ASUS Transformer Pro T304UA-BC006R laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Charcoal, Silver:

ASUS Transformer Pro T304UA-BC006R, Intel® Core™ i5, 2.5 GHz, 32 cm (12.6"), 2880 x 1920 pixels, 8 GB, 512 GB

Long summary description ASUS Transformer Pro T304UA-BC006R laptop Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 32 cm (12.6") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Charcoal, Silver:

ASUS Transformer Pro T304UA-BC006R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 32 cm (12.6"), Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Charcoal, Silver

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.