ASUS Transformer Book T300CHI-FL186T, Intel® Core™ M, 0.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Transformer Book T300CHI-FL186T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10. Product color: Blue