ASUS logo

ASUS ROG STRIX-RTX2070S-8G-GAMING graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21216
Info modified on:
02 Sept 2024, 20:24:08
Short summary description ASUS ROG STRIX-RTX2070S-8G-GAMING graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

ASUS ROG STRIX-RTX2070S-8G-GAMING, GeForce RTX 2070 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG STRIX-RTX2070S-8G-GAMING graphics card NVIDIA GeForce RTX 2070 SUPER 8 GB GDDR6:

ASUS ROG STRIX-RTX2070S-8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070 SUPER. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.