ASUS logo

ASUS RT-N12 wireless router Fast Ethernet White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74535
Info modified on:
27 Sept 2022, 09:28:31
Short summary description ASUS RT-N12 wireless router Fast Ethernet White:

ASUS RT-N12, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description ASUS RT-N12 wireless router Fast Ethernet White:

ASUS RT-N12. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, Authentication method: MAC address. Management protocols: UPnP, DNS Proxy, DHCP, Supported network protocols: IPv4. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.