ASUS ROG -STRIX-RTX3080-10G-GAMING, GeForce RTX 3080, 10 GB, GDDR6X, 320 bit, 7680 x 4320 pixels, PCI Express 4.0
ASUS ROG -STRIX-RTX3080-10G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080. Discrete graphics card memory: 10 GB, Graphics card memory type: GDDR6X, Memory bus: 320 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0