ASUS logo

ASUS R516UX-DM222T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Gray

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79331
Info modified on:
29 Jan 2025, 18:54:05
Short summary description ASUS R516UX-DM222T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Gray:

ASUS R516UX-DM222T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS R516UX-DM222T laptop Intel® Core™ i7 i7-6500U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Gray:

ASUS R516UX-DM222T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.